30mm F1.4 DC HSM | A

Placed in the Art line, this large-aperture standard lens with an angle of view equivalent to 45mm on a 35mm camera is a superb go-to lens for artistic photography on an APS-C format digital SLR. Offering the bright F1.4 aperture and an angle of view extremely close to that of human vision, this lens is ideal for many different types of photography. Equipped with the latest in lens technology, the 30mm 1.4 lens Art boasts a Hyper Sonic Motor (HSM), Super Multi-Layer Coating and a design featuring Thermally Stable Composite Material (TSC). The HSM ensures quiet, accurate and high-speed autofocus; the Super Multi-Layer Coating reduces flare and ghosting, while the TSC reduces expansion and contraction of the internal lens barrel. A rear focus system prevents focus-dependent variation in aberration, making high-level image quality possible throughout the entire image. With their unchanging barrel length, these lenses also enhance balance and stability for the photographer. An optimized autofocus algorithm achieves smooth focusing while a 9 blade rounded diaphragm creates beautiful bokeh. Under the Global Vision standard, every lens will be tested before shipping using the Sigma A1 MTF system to ensure the highest degree of quality possible and also features capability with the USB dock.

Manufacturer Part Number
301306
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lens Construction: 9 Elements in 8 Groups
Angle of View: 50.7º
Number of Diaphragm Blades: 9 (rounded)
Mininum Aperture: f16
Minimum Focusing Distance: 30 cm / 11.8 in
Filter Size (mm): 62mm
Maximum Magnifications: 1:6.8
Dimensions
(Diameter x Length): 74.2x63.3mm/ 2.9x2.5in
Weight: 435g / 15.3 oz.
Corresponding Mounts: Sigma: DC, HSM
Canon : DC, HSM 
Nikon : DC, HSM 


Note: Nikon mount lenses do not have an aperture ring. Lens function may be limited with certain camera bodies.

*If the camera body does not support the hypersonic motor of the lens, auto focus will not be available.

* The appearance, specifications, and the like of the product are subject to change for improvement without notice.