DataMate USB 3.0 3.5" HD Enclosure

This is a versatile high-performance and low power USB 3.0 to SATA bridge connector. Turns any 3.5" SATA I/ SATA II/ SATA III Hard Drive into an External USB 3.0 Hard Drive

Manufacturer Part Number
SI-ENC35021
EAN/UPC
0912000101536,912000101536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Supports USB 3.0 Super Speed and USB 2.0
  • Compliant with the Universal Serial Bus 3.0 Specification Revision 1.0
  • Supports Both SATA 2.5" and SATA 3.5" Hard Drives
  • Supports SATA I, II, and III Hard Drives
  • Plug and Play, No driver Installation Required
  • Supports Data Rates:
    • Low Speed (1.5Mbps)
    • Full Speed (12Mbps)
    • High Speed (480Mbps)
    • Super Speed (5Gbps)
  • Color: Silver