High Speed
Upgrade your computer with the freedom and reliability of Wireless-N. Just plug the Adapter into your computer's USB port to wirelessly connect to your network. With transfer rates up to 300 Mbps you'll enjoy a powerful networking experience for surfing, chatting, sharing or playing online.
Extended Wireless Range
Built with leading 802.11n wireless technology, the Linksys AE1200 oers expanded coverage and reliability. MIMO (multiple input multiple output) antennas boost signal strength so you can stay connected whether at home or at Wi-Fi hotspots on the go.
Advanced Security
Keep Wi-Fi freeloaders and Internet threats at bay with the latest in WPA2 security to help keep your network protected.
Easy Setup
The included setup wizard installs your adapter quickly and makes going wireless easy.
Note:
Model: Linksys AE1200
Technology: Wireless-N
Bands: 2.4 GHz
Transmit/Receive: 2 x 2
Antennas: 2 internal
OS Compatibility: Windows
Software Setup: CD Install
Support: 24/7 Award winning Online Support Resources 90 days complimentary assisted support
Warranty: 1 year hardware limited warranty