DP-to-HDMI Adapter

Manufacturer Part Number
DHA-1100
EAN/UPC
0731390201103,731390201103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display port connector: Male
HDMI port connector: Female
Cable type: Plastic cover assy, chip on HDMI side
Display port support: Full display port link training
Compliance: Display port interoperability sepc. V1.1a
Compliance: HDMI 1.3a specifitaion, up to 2.25 Gbps
Compliance: FCC, CE, RoHS
ESD protec - Human body mode: 8 kV
ESD protec - Machine mode: 400 V
ESD protec - Charged device mode: 2 kV
PC: VGA, SVGA, XGA, SXGA, UXGA
HDTV: 480i, 576i, 480p, 576p, 1080i, 1080p
Standby mode current: 64uA
Package: 100 pcs/CTN
15 lbs/CTN