4 Channel PCI-Express x1 SAS RAID Controller

ROCKETRAID 2640X1 HOST ADAPTER

The RocketRAID 2640X1 is high-performance SAS RAID solutions, delivering reliability to demanding data-intensive applications such as tiered storage environments (disk-to-disk backup), security and surveillance, video editing, and digital content creation.

Support for both SAS and SATA 3Gb/s drives on the same controller maintains configuration optimization for performance based on the characteristics of SAS and SATA drives available today.

HighPoint RAID Management

HighPoint RAID Management software offers a user friendly interface to create, manage and maintain your storage solutions. Email notification and remote are some of the advance features that the RAID Management software has to offer.

COMPREHENSIVE OS SUPPORT

HighPoint offers the broadest range of support for all major operating systems to ensure OS and hardware server compatibility. Drivers are available for all major operating systems, including Windows , Linux, Mac OS X and FreeBSD. Linux Open Source driver help customers easily install and configure the RocketRAID 2640X1 controller.

Manufacturer Part Number
RR2640X1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size: Size: (87.8mm x 64.3mm) 3.45”L x 2.53”W
EMI : FCC Part 15 Class B and CE

Thermal and Atmospheric Characteristics:
Work Temperature Range : +5 C ~+ 55 C
Relative Humidity Range : 5% ~ 60% non condensing
Storage Temperature : ~20 ~ 80 C

MTBF: 920,585 Hours

Electrical Characteristics:
PCI-e : 3.3V
Power: 5W

RocketRAID 2640X1 Specification

  • Host Side Interface: PCI-e x1
  • Device Interface: (SAS 1.0) or (SATA II / I)
  • Number of Channels: 4 SAS Channels
  • Supported RAID Levels: RAID 0, 1, 5, 10, and JBOD
  • Operating Systems Support: Windows, Linux, Mac OS X, FreeBSD
  • RAID Management Tool: 
    • BIOS 
    • Web based RAID Management 
    • Software and CLI
  • Some Highlighted Features:
    • Hot swap/hot spare
    • 64bit LBA for over 2TB partition support 
    • Drive Activity/Failed LED support 
    • SMTP support for email notification 
    • Automatic RAID Rebuild
    • OCE/ORLM Online Array Roaming