DisplayPort Male to SVGA Female Adapter

Unirise DisplayPort Cables deliver the industry’s premium audio-visual experience. With DisplayPort, products reach unmatched resolutions like 4k x 2k, and support 3D. Unirise cables are built to last, 24k gold-plated connectors and multi-layered shielding ensure that your cables will be at peak performance long into the future. That is why all Unirise cables are backed by a lifetime guarantee.

Manufacturer Part Number
DPVGA-ADPT
EAN/UPC
0893339056325,893339056325
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: White
Connectors: 20pin DP Male - SVGA HD15 Male
Jacket: PVC
Version: 1.2, 17.28 Gbit/s in High Bit Rate 2 (HBR2) mode
Approvals: ISO/IEC 11801, RoHS
Warranty: Limited Lifetime
Qty On Hand: 50