1150 Small Case

  • Lifetime Guarantee of Excellence
  • Watertight, crushproof, and dustproof
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve - balances interior pressure, keeps water out
  • Stainless steel hardware
  • Pick N Pluck™ with convoluted lid foam

Manufacturer Part Number
1150-000-240
EAN/UPC
0019428018108,019428018108
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs:

  • BODY: Polypropylene
  • LATCH: Polypropylene
  • O-RING: Polymer
  • PINS: Stainless Steel
  • FOAM: 1.3 lb Polyurethane
  • PURGE BODY: ABS
  • PURGE VENT: 3 Micron Hydrophobic Non-Woven
  • PURGE O-RING: 70 Shore Nitrile
  • LID DEPTH:  0.75" (1.9 cm)
  • BOTTOM DEPTH:  2.87" (7.3 cm)
  • TOTAL DEPTH:  3.62" (9.2 cm)
  • INT VOLUME:  0.1 ft³ (0.003 m³)
  • WEIGHT WITH FOAM:  1.75 lbs (0.8 kg)
  • WEIGHT WITHOUT FOAM:  1.61 lbs (0.7 kg)
  • BUOYANCY:  8.00 lbs (3.6 kg)
  • MINIMUM TEMPERATURE:  -40° F (-40 ° C)
  • MAXIMUM TEMPERATURE:  210° F (99 ° C)
  • CERTIFICATIONS: IP67   /  STANAG 4280   /  Def Stan 81-41