Sculpt Comfort Desktop

Maximum comfort, customized for you

With its contoured design, customizable features that easily adjust to your needs, and a specially designed, right-handed mouse, Sculpt Comfort Desktop transforms the way you use a keyboard and mouse. It helps you keep your wrists in a neutral position, while providing functionality and shortcuts that improve typing efficiency.

Modern modular design

The sleek design and comfort curve layout keep keys within easy reach, while straightening wrists with ergonomic palm support that protects against inflammation and repetitive stress injuries. The split spacebar offers new backspace functionality to help you make the most of your keystrokes. Tight workspace? Sculpt Comfort Desktop can be easily customized to save space, and offer a more compact look, by detaching the palm rest.

Windows 8 integration

Sculpt Comfort Desktop perfectly integrates with Windows 8. The keyboard hotkeys provide shortcuts to the most commonly used keyboard functions. The Windows Touch tab, a touch-sensitive strip located on the side of the mouse, enables you to take advantage of swiping functionality as you navigate the Start screen.

Manufacturer Part Number
L3V-00003
EAN/UPC
0885370595918,885370595918
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Version Information
Product Name:Microsoft® Sculpt Comfort Desktop
Keyboard Version:Microsoft Sculpt Comfort Keyboard
Mouse Version: Microsoft Sculpt Comfort Mouse 2.4 GHz
Transceiver Version: Microsoft 2.4 GHz Transceiver v8.0

Product Dimensions
Keyboard Length: 17.8 inches (453 millimeters)
Keyboard Width: 8.39 inches (213 millimeters)
Keyboard Depth/Height: 1.30 inches (33 millimeters) with rubber feet
Keyboard Weight: b28.5 ounces (807 grams), includes 2 AAA alkaline batteries, typical battery weight may vary
Mouse Length: 4.37 inches (111 millimeters)
Mouse Width: 2.69 inches (68.5 millimeters)
Mouse Depth/Height: 1.44 inches (36.5 millimeters)
Mouse Weight: 4.76 ounces (135 grams) includes 2 AA alkaline battery; typical battery weight may vary
Transceiver Length: 1.09 inches (27.6 millimeters)
Transceiver Width: 0.59 inches (15.0 millimeters)
Transceiver Depth/Height: 0.27 inches (6.89 millimeters)
Transceiver Weight: 0.08 ounces (2.3 grams)

Compatibility and Localization

Interface: USB Compatible
Operating Systems1:

  • Microsoft Windows® 8.1, Windows 8, Windows RT 8.1, Windows RT 8, and Windows 7
  • Mac OS X v10.7 - 10.9
  • Android 3.2 and 4.2
1Advanced functionality not available with all devices and/or operating systems. See compatibility information at: microsoft.com/hardware/compatibility

Top-line System Requirements:
Requires a PC that meets the requirements for and has installed one of these operating systems:
  • Windows 8.1, Windows 8, Windows RT 8.1, Windows RT 8, or Windows 7
  • 150 MB
  • USB Port
MOUSE: You must accept License Terms for software download at: Microsoft.com/hardware/downloads. Broadband required. Added charges may apply.
KEYBOARD: No software download necessary for full functionality

Compatibility Logos: Compatible with Microsoft Windows 8.1, Windows 8, and Windows RT
Software Localization:
Microsoft Mouse and Keyboard Center software may be installed in Simplified Chinese, Traditional Chinese, English, French, German, Italian, Japanese, Korean, Brazilian Portuguese, Russian, Iberian Portuguese, or Spanish. If available, standard setup will install the software in the default OS language. Otherwise, the English language version will be installed.
Keyboard Localization:
Available language sets will vary by product and sales channel.
104 key configuration: Arabic, Chinese (Traditional), Czech, English (Canada), English (North America), Greek, Hebrew, International English (Euro), International English (ROW), Russian, and Thai
105 key configuration: All Nordic, English (UK), French (Canada), French (Belgium/Azerty), French (France), German (Germany), German (Switzerland/Luxemburg), Hungarian, Portuguese (Iberian), Italian, Spanish (Euro), Spanish (Latin America), and Turkish
106 key configuration: Korean
107 key configuration: Portuguese (Brazilian)
109 key configuration: Japanese

Wireless Technology
Wireless Platform: Proprietary 2.4 GHz with 128 bit AES encryption
Wireless Channels: 2.4 GHz frequency range
Wireless Range: 30 feet (10 meters) typical.

Power Requirements
Battery Type and Quantity:
Keyboard: 2 AAA alkaline batteries (included)
Mouse: 2 AA alkaline batteries (included)
Battery Life:
Keyboard: 18 months typical
Mouse: Up to 10 months

Product Feature Performance
QWERTY Key Life: 20,000,000 actuations per key
Windows 8 Shortcut Keys: Search, Share, Devices, and Settings
Windows 8 Shortcut Keys Life: 500,000 actuations per key
Hot Key Features: Calculator, Mute, Play/Pause, Volume +, and Volume -
Hot Key Life: 500,000 actuations per key
Enhanced Function Key Features: Windows Start Key, Back(F9), List View(F10), Snap(F11), and App bar(F12)
Enhanced Function Key Toggle Switch Life: 1,000 actuations
Split Space Bar Feature: Right side of space bar has typical space bar functionality; left side of space bar will toggle between backspace functionality and typical space bar functionality. To activate, depress and hold both sides of space bar for 3 seconds.
Typing Speed: 1000 characters per minute
Mouse Button Features: 6 buttons including scroll wheel button and side button
Right & Left Button Life: 3,000,000 actuations at no more than 4 actuations per second
Side Button Life: 100,000 actuations at no more than 4 actuations per second
Wheel Button Life: 350,000 actuations at no more than 4 actuations per second
Mouse Scrolling Features: Tilt wheel enables vertical and horizontal scrolling
Wheel Vertical Scrolling Life:
  • 100,000 revolutions (away from user)
  • 300,000 revolutions (towards user)
Windows Touch Tab: Fast access to Start screen and apps
Storage Temperature & Humidity: -40 °F (-40 °C) to 140 °F (60 °C) at < 5% to 65% relative humidity (non-condensing)
Operating Temperature & Humidity: 32 °F (0 °C) to 104 °F (40 °C) at <5% to 80% relative humidity (non-condensing)

Certification Information
Country of Manufacture: People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer: Yes
ISO 14001 Qualified Manufacturer: Yes
Restriction on Hazardous Substances:
This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH) regulation regarding Substances of Very High Concern.
FCC/IC ID:
This Class B digital apparatus complies with Part 15 of the U.S. Federal Communications Commission (FCC) rules, Canadian ICES-003, and RSS-210. Operation is subject to the following two conditions: (1) this device may not cause interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to comply with FCC (U.S. Federal Communications Commission) Standards. For home or office use. The term "IC:" before the certification/registration number only signifies that the Industry Canada technical specifications were met. Model numbers: 1531, Sculpt Comfort Keyboard; 1423, 2.4 GHz Transceiver v7.0. FCC IDs: C3K1531 and C3K1423. IC IDs: 3048A-1531 and 3048A-1423.
Agency and Regulatory Marks:
  • CNC Certificate (Argentina) ACA/MED Declaration of Conformity (Australia and New Zealand) TRA Certificate (Bahrain)
  • ANATEL Certificate (Brazil)
  • RSS-210 and IC ID, Certificate of Acceptance (Canada) SUBTEL Certificate (Chile)
  • EIP Pollution Control Mark, EPUP (China) CMIIT Certificate (China)
  • NTRA Certificate (Egypt)
  • R&TTE Declaration of Conformity, Safety and EMC (European Union)
  • WEEE (European Union)
  • ETA Certificate (India)
  • POSTEL Approval (Indonesia)
  • MIC Certificate (Israel)
  • VCCI and TELEC Certificates (Japan)
  • KCC Certificate (Korea)
  • TRC Certificate (Kuwait)
  • SIRIM Certificate (Malaysia)
  • COFETEL Certificate (Mexico)
  • ANRT Certificate (Morocco)
  • TRA Certificate (Oman)
  • MTC Certificate (Peru)
  • NTC Certificate (Philippines)
  • ICT Certificate (Qatar)
  • GOST and FAC Certificates (Russia)
  • CITC Letter (Kingdom of Saudi Arabia)
  • IDA Certificate (Singapore)
  • ICASA Approval (South Africa)
  • BSMI and NCC Certificates (Taiwan)
  • NTC SDoC Certificate (Thailand)
  • UkrSEPRO Certificate (Ukraine)
  • TRA Certificate (United Arab Emirates)
  • FCC ID, Grant of Equipment Authorization (USA)
  • UL and cUL Notice of Approval (USA and Canada)
  • CONATEL Certificate (Venezuela)
  • CB Scheme Certificate (International)
Windows Certification Kit (WHQL): ID: PENDING Microsoft Windows 8.0 and PENDING Microsoft Windows 8.1