Sculpt Mobile Mouse

Optimized for Windows

The Windows button on Sculpt Mobile Mouse is an exciting new feature that operates seamlessly with Windows 8. Simply press the Windows logo to instantly view the Start screen and access all of your favorite apps, just one click away.

The perfect travel companion

Whether you’re editing a presentation or connecting with friends online, Sculpt Mobile Mouse is a comfortable, familiar companion for your modern, mobile lifestyle. Its compact design and BlueTrack technology, which works on virtually any surface, make it the ideal device for the office or on the go. Enjoy a clutter-free workspace at your desk or on your coffee table with this wireless, mini-USB connected mouse.

Familiar design, high functionality

The classic shape of Sculpt Mobile Mouse and its 4-way scroll wheel make it intuitive to operate with either hand. Tilting the wheel left and right allows you to scroll horizontally, performing such tasks as navigating the Start screen or moving through wide documents with ease.

Manufacturer Part Number
43U-00012
EAN/UPC
0885370609578,885370609578
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Version Information:
Product Name: Microsoft® Sculpt™ Mobile Mouse
Mouse Version: Microsoft Sculpt Mobile Mouse
Transceiver Version: Microsoft® Nano Transceiver v1.0

Product Dimensions:
Mouse Length: 3.75 inches (95.3 millimeters)
Mouse Width: 2.24 inches (56.9 millimeters)
Mouse Depth/Height: 1.59 inches (40.5 millimeters)
Mouse Weight: 2.29 ounces (65 grams) includes 1 AA alkaline battery; typical battery weight may vary
Transceiver Length: 0.72 inches (18.3 millimeters)
Transceiver Width: 0.51 inches (13.1 millimeters)
Transceiver Depth/Height: 0.17 inches (4.4 millimeters)
Transceiver Weight: 0.07 ounces (2 grams)

Compatibility and Localization:
Interface: USB 2.0 Compatible
Operating Systems:

  • Microsoft Windows® 8.1, Windows 8, Windows RT 8.1, Windows RT 8, and Windows 7
  • Macintosh Mac OS X v10.7-10.9
  • Android 3.2 and 4.2
Top-line System Requirements: Requires a PC that meets the requirements for and has installed one of these operating systems:
  • Windows 8.1, Windows 8, or Windows 7
  • 150 MB
  • USB Port
Compatibility Logos:
  • Compatible with Microsoft Windows 8 and Windows RT
  • Mac logo
Software Localization: Microsoft Mouse and Keyboard Center software may be installed in Simplified Chinese, Traditional Chinese, English, French, German, Italian, Japanese, Korean, Brazilian Portuguese, Russian, Iberian Portuguese, or Spanish. If available, standard setup will install the software in the default OS language. Otherwise, the English language version will be installed.

Tracking Technology:
Mouse Tracking System: Microsoft-proprietary BlueTrack™ Technology
Imaging Rate: Dynamically adaptable to 2400 frames per second
X-Y Resolution: 1000 points per inch (39.4 points per millimeter)
Tracking Speed: Up to 30 inches (762 millimeters) per second

Wireless Technology:
Wireless Platform: Proprietary 2.4 GHz
Wireless Channels: 2400 MHz - 2483 MHz
Wireless Range: 15 feet (5 meters) typical. Note: RF range is affected by many factors, such as nearby metallic objects and relative positioning of the mouse and receiver.

Power Requirements:
Battery Type and Quantity: 1 AA alkaline battery (included)
Battery Life: Up to 11 months

Product Feature Performance:
Mouse Button Features: 3 buttons including scroll wheel button
Right & Left Button Life
3,000,000 actuations at no more than 4 actuations per second
Wheel Button Life: 350,000 actuations at no more than 4 actuations per second
Mouse Scrolling Features: Tilt wheel enables vertical and horizontal scrolling
Wheel Vertical Scrolling Life:
  • 100,000 revolutions (away from user)
  • 300,000 revolutions (towards user)
Windows Logo Button: Easy access to Start screen
Storage Temperature & Humidity: -40 °F (-40 °C) to 140 °F (60 °C) at < 5% to 65% relative humidity (non-condensing)
Operating Temperature & Humidity: 32 °F (0 °C) to 104 °F (40 °C) at <5% to 80% relative humidity (non-condensing)

Certification Information:
Country of Manufacture: People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer: Yes
ISO 14001 Qualified Manufacturer: Yes
Restriction on Hazardous Substances: This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH) regulation regarding Substances of Very High Concern.
FCC/IC ID: This Class B digital apparatus complies with Part 15 of the U.S. Federal Communications Commission (FCC) rules, Canadian ICES-003, and RSS-210. Operation is subject to the following two conditions: (1) this device may not cause interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to comply with FCC (U.S. Federal Communications Commission) Standards. For home or office use. The term "IC:" before the certification/registration number only signifies that the Industry Canada technical specifications were met. Model numbers: 1569, Sculpt™ Mobile Mouse and 1496, Microsoft Nano Transceiver v2.1. FCC IDs: C3K1569 and C3K1496. IC IDs 3048A-1569 and 3048A-1496.
Regulacion para México: La operación de este equipo está sujeta a las siguientes dos condiciones: (1) es posible que este equipo o dispositivo no cause interferencia perjudicial y (2) este equipo o dispositivo debe aceptar cualquier interferencia, incluyendo la que pueda causar su operación no deseada.
Agency and Regulatory Marks:
  • ACMA Declaration of Conformity (Australia and New Zealand)
  • ANATEL Certificate (Brazil)
  • RSS-210 and IC ID, Certificate of Acceptance (Canada)
  • SUBTEL Certificate (Chile)
  • CMIIT Certificate (China)
  • EIP Pollution Control Mark, EPUP (China)
  • NTRA Certificate (Egypt)
  • R&TTE Declaration of Conformity, Safety and EMC (European Union)
  • WEEE (European Union)
  • MIC Certificate (Israel)
  • VCCI and TELEC Certificates (Japan)
  • TRC Certificate (Jordan)
  • KZ Certificate (Kazakhstan)
  • CCK Certificate (Kenya) KCC Certificate (Korea)
  • MPT Certificate (Kuwait)
  • MOT Certificate (Lebanon)
  • SIRIM Certificate (Malaysia)
  • ICTA Certificate (Mauritius)
  • COFETEL Certificate (Mexico)
  • ANRT Certificate (Morocco)
  • TRA Certificate (Oman)
  • PTA Certificate (Pakistan)
  • MTC Certificate (Peru)
  • ICT Certificate (Qatar)
  • GOST and FAC Certificates (Russia) CITC Letter (Kingdom of Saudi Arabia) RATEL Certificate (Serbia)
  • IDA Approval (Singapore)
  • ICASA Certificate (South Africa)
  • BSMI and NCC Certificates (Taiwan)
  • NTC SDoC Certificate (Thailand)
  • CERT Certificate (Tunisia)
  • UkrSEPRO Certificate (Ukraine)
  • TRA Certificate (United Arab Emirates)
  • URSEC Certificate (Uruguay)
  • FCC ID, Grant of Equipment Authorization (USA)
  • UL and cUL Listed Accessory (USA and Canada)
  • CONATEL Certificate (Venezuela)
  • CB Scheme Certificate (International)
Windows Certification Kit (WCK): ID: 1612232 (32-bit) and 1608337 (64-bit) Microsoft Windows 8.1