2.5” USB 3.0 SATA III HDD Enclosure

Turn a 2.5” SATA Hard Drive or Solid State Drive into a UASP supported USB 3.0 External Hard Drive. The S2510BMU33 USB 3.0 Hard Drive Enclosure with UASP lets you connect a 2.5in SATA III hard drive (HDD) or solid state drive (SSD) through an available USB port. The enclosure delivers optimal performance with a USB 3.0 connection, but is backward compatible with USB 2.0/1.1 host connections as well.

Enhanced with UASP (USB Attached SCSI Protocol), this 2.5" SATA III enclosure performs up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller. Using a more efficient protocol than the traditional USB BOT (Bulk-Only Transport), UASP reduces latency, significantly increasing transfer speeds and reducing processor usage to utilize the full potential of your SATA III hard drives. See our UASP testing results below for further details.

With support for SATA I/II/III, and large capacity drives (tested up to 1TB) this HDD enclosure is compatible with virtually any 2.5in SATA hard drive, and greatly increase the storage/backup capabilities of your computer.

The USB 3.0/SATA III enclosure requires no external power adapter and features high quality aluminum construction, ensuring both portability and durability when carried as a laptop accessory.

To ensure compatibility with your computer system, the S2510BMU33 supports all of the leading operating systems, including: Microsoft Windows® (8/7/Vista/XP/Server 2008/Server 2003), Apple® OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS™.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel® Ivy Bridge system, a UASP enabled StarTech.com enclosure, and a SATA III solid state drive.

Manufacturer Part Number
S2510BMU33
EAN/UPC
0065030851626,065030851626
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Chipset ID: ASMedia - ASM1053 - 6G
Compatible Drive Types: SATA
Drive Installation: Fixed
Drive Size: 2.5in
Fan(s): No
Interface: USB 3.0
Number of Drives: 1

Performance
Max Drive Capacity: Currently tested with up to 1TB 5400 RPM hard drives
RAID: No
Type and Rate:
USB 3.0 - 5 Gbit/s
SATA III (6 Gbps)
UASP Support: Yes

Connector(s)
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Female
Host Connectors: 1 - USB 3.0 Micro-B (10 pin, SuperSpeed) Female

Software
OS Compatibility: OS independent; No software or drivers required

Special Notes / Requirements
System and Cable Requirements: Available USB port

Indicators
LED Indicators: 1 - Power & Activity

Power
Power Source: USB-Powered

Environmental
Humidity: Operation Humidity: 10% ~ 90% RH
Storage Humidity: 5% ~ 95% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 65°C (14°F to 149°F)

Physical Characteristics
Color: Black
Enclosure Type: Aluminum and Plastic
Max Drive Height: 0.4 in [9.5 mm]
Product Height: 0.6 in [15.5 mm]
Product Length: 4.7 in [120 mm]
Product Weight: 4.6 oz [130 g]
Product Width: 3 in [77 mm]

Packaging Information
Shipping (Package) Weight: 0.5 lb [0.2 kg]

What's in the Box
Included in Package:
1 - 2.5” USB 3.0 SATA III HDD Enclosure
1 - Screw Kit
1 - 18" USB 3.0 Cable
1 - Product Manual