S200E-DB31T-PK-CA Notebook

Intuitive Touch

ASUS VivoBook expands all aspects of customer happiness and Windows 8 experiences on frameless touch panels, making the most of the new operating system.

Stylish Mobility

ASUS designers gave ASUS VivoBook a distinct look showcasing the flair and fun of Windows 8 while highlighting chic portability. Textured metal-treated surfaces, an ergonomic edge design, and exciting colors stand out, matching the dynamic nature of new high-mobility intuitive computing. Being ultra-light and extra-slim, ASUS VivoBook excels at making getting around easy!

Hear The Power

ASUS VivoBook features exclusive SonicMaster technology with Waves MaxxAudio 3 for more powerful sound and richer bass through speakers and chambers built for bigger 14”/15” models. It provides the best audio experience in its class, far outshining the competition.

User- Centric Innovations

Larger, accurate, and greatly more intuitive with a wider range of gestures detected for true touch fidelity on touchpads. For quick delay-free resume from sleep or hibernate, 2-second instant on(up to 15 days standby time*) has you back into Windows 8 with seamless spontaneity.

Cloud-Based WebStorage

ASUS WebStorage does more than store your content. It lets you access all your documents, photos, and music from any device with 32GB storage space for 3 years. Instant file synchronization gives you real-time updates for every item on WebStorage, with easy link-based sharing to get you and your family or friends connected via one unified cloud life.

Manufacturer Part Number
S200E-DB31T-PK-CA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor

    Intel® Core™ i3 3217U Processor
    Intel® ULV Pentium® 987 Processor
    Intel® Celeron® 847 Processor

  • Operating System

    Windows 8

  • Chipset

    Intel® HM76/HM70 Express Chipset

  • Memory

    DDR3 1333 MHz SDRAM, OnBoard Memory 2 GB / 4 GB

  • Display

    11.6" 16:9 HD (1366x768) LED Backlight

  • Graphic

    Integrated Intel® HD Graphics

  • Storage

    2.5" SATA
    500GB 5400
    320GB 5400

  • Card Reader

    2 -in-1 card reader ( SD/ SDHC/ SDXC/ MMC)

  • Camera

    HD Web Camera

  • Networking

    Integrated 802.11 b/g/n or 802.11 a/b/g/n (Optional)
    Built-in Bluetooth™ V4.0
    10/100 Base T

  • Interface

    1 x Headphone-out jack (Audio-in Combo)
    1 x VGA port/Mini D-sub 15-pin for external monitor
    1 x USB 3.0 port(s)
    2 x USB 2.0 port(s)
    1 x RJ45 LAN Jack for LAN insert
    1 x HDMI

  • Audio

    Built-in Speakers And Microphone

  • Battery

    2Cells 5136 mAh 38 Whrs Polymer Battery

  • Power Adapter

    Output :
    19 V DC, 1.75 A, 33 W
    Input :
    100 -240 V AC, 50/60 Hz universal

  • Dimensions

    30.3 x 20.0 x 2.09 cm (WxDxH)

  • Weight

    1.40 kg (with 2 cell battery)

  • Manufacturer Warranty

    2-year limited International hardware warranty. *different by country
    1-year battery pack warranty
    On-line problem resolution through web interface (BIOS, Driver update)
    OS (Windows® 8 ) install/uninstall consultation
    Bundled software install/uninstall consultation
    ASUS software supporting

  • Note

    •Mobile Intel® HM76 Express Chipsets (i3-3217U); Mobile Intel® HM70 Express Chipsets (Pentium 987/Celeron 847)