Lightweight, Tough and Versatile
The M7225 is a richly featured, wireless handheld computer designed for use in retail, manufacturing, and warehouse data capture applications. Powered by Windows® CE 6.0, the M7225 is available with a high-power, Summit® 802.11a/b/g radio, laser or 2D barcode scan engines, 3.5" high-color LCD with touch panel, and full audio support. For virtually any barcode data collection application, the M7225 is the sensible solution. The ACC-5925 or ACC-5995 cradle are required for charging.
Every M7225 includes:
Note:
Operating System
Windows® Embedded 6.0
Microprocessor
Samsung® S3C2440 @ 400 MHz
Memory (RAM)
128 MB
Memory (Flash Storage)
128 MB Integrated Flash ROM
Expansion
MicroSD Slot
LCD
3.5" QVGA (320x240), 16-bit Color TFT LCD
Touch Screen
Resistive
Battery
One Lithium-Ion Battery
Capacity
2600 mAh, 19.2 watt-hours
Charge Time
Full Charge in ~5 hours
Charge Mode
Either the ACC-5925 or ACC-5995 cradle
Physical Size
8.9" L x 3.5" W x 2.3" D (225mm x 89mm x 57mm)
Weight
17.6 ounces (w/o optional handle)
Sealing
IP54, NEMA 12
Operating Temperature
-20° to 50°C / -4° to 122°F
Drop Specification
5 ft. drop to concrete
Barcode Scanning
Lorax "Near/Far" Laser
Keypad
55-key alphanumeric
Communications
Wireless: SUMMIT® 802.11g High-Power radio
User Feedback
ScreenFlash Scan Verification,
Integrated Beeper/Speaker,
Programmable Vibration Motor,
Good/Bad Read LED Indicator