SBW-06D2X-U 6x Blu-ray Drive

BDXL Format Support

Allows users to burn huge amounts of data on a single Blu-ray disc, up to 100GB on BD-R(TL), and 128GB on BD-R(QL)

The Best Burning Quality

Auto Tuning Power technology ensures optimized power to burn a disc with the best quality

Manufacturer Part Number
SBW-06D2X-U
EAN/UPC
0610839417063,610839417063
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color

    Black

  • Read Speed

    BD-R : 6X
    BD-RE : 6X
    BD-ROM : 6X
    BD-R(DL) : 6X
    BD-RE(DL) : 6X
    BD-ROM(DL) : 6X
    BD-R(TL/QL) : 4X
    BD-RE(TL) : 2X
    DVD+R : 8X
    DVD-R : 8X
    DVD+RW : 8X
    DVD-RW : 8X
    DVD-ROM : 8X
    DVD+R(DL) : 6X
    DVD-R(DL) : 6X
    DVD-ROM(DL) : 6X
    DVD-RAM : 5X
    CD-R : 24X
    CD-RW : 24X
    CD-ROM : 24X
    BDMV Playback : 2X
    DVD Video Playback : 4X
    VCD Playback : 10X
    Audio CD Playback : 10X

  • Write Speed

    BD-R : 6X
    BD-R(DL) : 6X
    BD-R(TL/QL) : 4X
    BD-RE : 2X
    BD-RE(DL) : 2X
    BD-RE(TL) : 2X
    DVD+R : 8X
    DVD-R : 8X
    DVD+RW : 8X
    DVD-RW : 6X
    DVD+R(DL) : 6X
    DVD-R (DL) : 6X
    DVD-RAM : 5X
    CD-R : 24X
    CD-RW : 16X

  • Writing Mode

    BD-RE : Random Write
    BD-R : Sequential Write
    DVD+R & DVD+R (DL) : Sequential Write
    DVD-R & DVD-R(DL) : DAO/Incremental Recording
    DVD+RW : Random Write
    DVD-RW : DAO/Restricted Overwrite/Incremental Recording
    DVD-RAM : Random Write
    CD-R/RW : DAO/TAO/SAO/Packet Write

  • Access time

    BD(SL/DL) : 300 ms
    BD(TL/QL) : 450 ms
    DVD : 190 ms
    CD : 190 ms

  • Interface

    USB 2.0

  • OS Support

    Windows® 8
    Windows® 7
    Windows® Vista
    Windows® XP
    Windows® Server 2003
    Windows® Server 2008
    Mac OS X 10.6

  • System Requirements

    CPU: Intel Pentium® D 945(3.4GHz) or higher
    RAM: 1GB or more is recommended
    Graphics Card: NVIDIA® GeForce 7600 GT or ATI X1600 series or above
    Use HDCP Compatible display and VGA card to High Definition digital output

  • Software

    Cyberlink Power2Go 8
    TurboEngine

  • Disc Formats

    Audio CD, Video CD, CD-I, CD-Extra, Photo CD, CD-Text, CD-ROM/XA, Multi-session CD, BD video, DVD Video

  • Disc Diameters

    12cm/8cm

  • Dimensions

    157 x 140 x 18.5 mm (LxWxH)

  • Weight

    290 g
    335 g (With Stand)

  • Power

    USB Power +5V ± 5%

  • Temperature

    Operating : 5 ℃ to 40 ℃
    Storage : -30 ℃ to 60 ℃

  • Humidity

    Operating : 15 % ~ 80 % (Non-condensing)
    Storage : 10 % ~ 90 % (Non-condensing)