NuScan 6000 Omnidirectional Barcode Scanner

Designed primarily for P.O.S. retail environments, the Adesso NuScan 6000 is a hands-free heavy-duty scanner that allows you to continuously and rapidly scan various barcoded items without omissions or errors on first-pass reads. It’s in-built 650 nm laser engine and 24-line scan pattern allows you to reliably read barcodes on various shapes and is a great space-saver for busy or limited workspaces. The NuScan 6000 is also designed and tested to withstand frequent 1m drops and is highly suitable for busy environments.

  • Omnidirectional 24-line & Single-line Laser Scan

The omnidirectional 24-line scanning engine allows you to achieve scan speeds up to 2000 scans per second and have reliable first-pass read rates when swiping or presenting items over the scan area in many different angles.

  • 650 nm Laser Engine

The 650 nm laser diode lets you scan with precision and accuracy at an operating distance of up to 216 mm from the barcode.

  • Hands-free Design

A seek and compact design suitable for stationary scanning and minimal handling.

  • Wide Symbology Compatibility

Supports over 16 different kinds of barcode symbologies allowing you scan multiple types of barcodes at once.

Manufacturer Part Number
NUSCAN6000U
EAN/UPC
0783750005692,783750005692,0605424053962,605424053962
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operational Specifications:
Light Source: 650 nm Visible -Laser Diode (VLD)
Depth of Field: up to 250 mm @ .33 / 13 mil, PCS 90%
Scan Rate: 2000 scans per second
Scan Pattern: 24 Lines Omnidirectional
Minimum Resolution Supported: 0.127 mm 5 mil)
Print Contrast: >30%
Light Level: 4800 LUX
Indicators: Blue/Red LED, Buzzer Alarm
System Interface: USB

Electrical Specifications:
Input Voltage: 5 V DC +-5%
Operating Current: 340 mA

Environment Specifications:
Operating Temperature: 0° C to 50°C
Operating Humidity: 20% to 95% relative humidity, non-condensing

Physical Specifications:
Dimension: 6.14 x 3.57 x 4.07” (156 x 90 x 103 mm)
Weight: 0.66 lbs/300 g

Supported Symbologies
Codabar, Code 128, Code 32, Code 39, Code 93, EAN-13, EAN-8, Interleaved 2 of 5, ISBN/ ISSN, JAN-13, JAN-8, MSI/ Plessy, RSS-Limited, RSS-Expanded, UPC-A, UPC-E

Requirements:
Operating System: Windows® 8, 7, Vista, XP, 2000 & Mac® OS X and below
Connectivity Interface: USB

Includes:
NuScan 6000 Scanner
Quick Start Guide