2530 8-port Switch Power Adapter Shelf

The HP 2530 8-port Switch Power Adapter Shelf Power is an easy-to-use solution for attaching the external power adapter to any of the HP 2530 8-port switches. The power adapter shelf can be quickly attached on the rear of the HP 2530 8 port switch and the adapter fit into place. This power adapter shelf is designed for wall, table or rack deployments.

Manufacturer Part Number
J9820A
EAN/UPC
0887111654212,887111654212,3540260110899,0783555018323,783555018323
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Differentiator

The HP 2530 8-port Switch Power Adapter Shelf Power is an easy-to-use solution for attaching the external power adapter to any of the HP 2530 8-port switches.

Weight

0.27 kg

Minimum dimensions (W x D x H)

17.15 x 13.34 x 4.45 cm