NuScan 5000 2D Barcode Scanner

Featuring a 2D scanning engine that can interpret and input data 2-dimensional barcodes such as QR code, PDF417, DataMatrix, and Aztec Code, the NuScan 5000U is a versatile and powerful tool to gather the data your business needs. Its built-in CCD and CMOS sensor allow you to scan 1D/ 2D barcode with scan rate of 60 scans per second, all while being accurate and reliable. Simply plug in the NuScan 5000U into the computer and it will automaticaly install and be ready for use.

  • 2D Scanning Engine

Easily and instantly read 2-dimensional barcode symbolo-gies.

  • Built-in Laser Engine

Coupling an advanced CMOS Sensor and a 622 nm LED light source, the NuScan lets you scan at a speed of 60 frames per seconds

  • Wide Symbology Compatibility

Supports over 15 different kinds of 1D barcodes and several popular 2D barcodes, letting you scan multiple types of barcodes simultaneously.

  • Light weight and Rugged

The NuScan 5000 is built to last. It will withstand use in a busy industrial environment.

Manufacturer Part Number
NUSCAN 5000U
EAN/UPC
0783750005708,783750005708
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operational Specifications:
Light Source 622nm ~ 628 nm LED
Sensor CMOS (752×480 pixels)
Depth of Field 1D (15 mil Code 39) 220 mm
Scan Speed 60 frame /sec
Scan Angle Tilt 360° / Pitch 55° / Skew 45°
Radio Range (open area) 30 m
Best Resolution 1D (5mils):Code 39
2D (8mils):DataMatrix
Print Contrast 30%
Indicators Blue LED & Beeper
Interface USB(HID) & USB(RS232 data format)

Electrical Specifications:
Input Voltage 5 V DC ± 0.5 V
Operating Current < 400 mA
Regulation FCC Class B, CE, IEC60825 Class I

Environmental Specifications:
Operating Temperature -5° C to 45°C
Operating Humidity 5% to 95% relative humidity, non-condensing
Shock Resistance Withstand1.2 m drop on Concrete

Physical Specifications:
Dimension (scanner only) 3.5 x 2.4 x 6.3” (90 x 60 x 160 mm)
Weight 0.24 lbs/110 g

Supported Symbologies
2D: PDF417, QR Code, DataMatrix, Aztec, etc
1D: Code128, EAN-13, EAN-8, Code39, UPC-A, UPC-E, Codabar, Interleaved 2 of 5, ISBN, Code 93, etc.

Includes:
NuScan 5000 Scanner
USB (RS232 Data Format & HID), Keyboard Wedge PS/2 Interface cords
Quick Start Guide