NuScan 1200 Handheld Linear Image Barcode Scanner

The NuScan 1200 Handheld Contact Barcode Scanner is one of the most relaible business tools in its class. Manufactured for superior durability and ergonomic design for comfort and ease of use, the NuScan 1200 simply plugs between your keyboard and PC with USB connection, the NuScan 1200 is the right scanner for you. The scanner automatically sends data to your active application so that you can expedite data gathering. This is perfect for retail, point of sale, or any repetitive application where time and accuracy are important factors in making your business succeed.

  • Fast Scan Rate
Built with Proprietary Ultrascan Decoding and Advanced Image Capturing Technologies, the NuScan 1200 is fully capable of scanning 150 scans per second. This allows you to easily and instantly transfer your barcode data into your computer with superior success.
  • Plug & Play Connection
Plug & Play with USB interface. No driver required. Compatible with Windows and Mac.
  • Shock Resistance
Built to be lightweight but tough; tested to withstand 5ft (1.5m) drops.

Manufacturer Part Number
NUSCAN 1200U
EAN/UPC
0783750005609,783750005609
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

OPERATIONAL
Optical System: 2500 pixel linear sensor
Depth of Scan Field: 0-50mm
Microprocessor: 32 bit
Scan Rate: 150 scans/ second
Minimum Bar Width: 3 mil @ PCS 60%
Print Contrast: 25% @ UPC/EAN, 100%
Indicators(LED): Two-colors LED
Beeper: Programmable tone & beep time
System Interface: USB
Input Voltage: 5VDC +-5%
Standby Current: 55mA typical
Operating Current: 90mA(AVG), 150mA(max.)

PHYSICAL
Height: 6.52 inches(165.7mm)
Depth: 2.85 inches (72.5mm)
Width: 2.12 inches(54mm)
Weight: 3.52 oz. (100g)
Cable: 6 ft (1.8 m) straight

Requirements:
Operating System: Windows® 8/ 7/ Vista/ XP/ 2000
Mac® OS X and above
Connectivity Interface: USB

Includes:
NuScan 1200
Quickstart Guide