
24" LED monitor features a full HD 1920 x 1080 resolution and 16:9 aspect ratio for stunning brightness and contrast whether you're working, gaming or enjoying the latest in multimedia entertainment. A MEGA dynamic contrast ratio better defines the relationship between the darkest and brightest colors to deliver an incredibly immersive experience with accurate, rich and vibrant images. VGA and DVI inputs provide flexible and convenient connectivity while a VESA-mountable design offers additional mount flexibility. As a complete multimedia package, this monitor also includes a pair of integrated speakers. Plus, an energy-saving Eco-mode offers an excellent way to keep your operating costs to a minimum. Connectivity options include DVI (with HDCP) and VGA inputs.
Note:
Display Size (in.)
24
Type
TN
Resolution
1920 x 1080
Static Contrast Ratio
1000:1
Full Specifications
Display
DISPLAY SIZE (IN.)
24
VIEWABLE AREA (IN.)
23.6
TYPE
TN
RESOLUTION
1920 x 1080
STATIC CONTRAST RATIO
1000:1
DYNAMIC CONTRAST RATIO
10,000,000:1
LIGHT SOURCE
LED
BRIGHTNESS
300 cd/m2
RESPONSE TIME (TYPICAL GTG)
5ms
VIEWING ANGLES
170º horizontal, 160º vertical
BACKLIGHT LIFE (HOURS)
40,000
PANEL SURFACE
3H Anti-glare, hard-coating
Compatibility
PC RESOLUTION (MAX)
1920 x 1080
MAC® RESOLUTION (MAX)
1920 x 1080
Connector
3.5MM AUDIO IN
1
VGA
1
DVI-D
1
Audio
INTERNAL SPEAKERS
2-watt (x2)
Power
ECO MODE (CONSERVE)
15W
ECO MODE (OPTIMIZED)
18W
CONSUMPTION (TYPICAL)
26W
CONSUMPTION (MAX)
34W
VOLTAGE
AC 100-240V (universal), 50-60Hz
Additional Hardware
KENSINGTON LOCK SLOT
1
Controls
PHYSICAL CONTROLS
1, 2, Down, Up, Power
ON SCREEN DISPLAY
Auto Image Adjust, Contrast/Brightness, Input Select, AudioAdjust, Color Adjust, Information, Manual Image Adjust,Setup Menu, Memory Recall (See user guide for completeOSD functionality)
Operating Conditions
TEMPERATURE
32-104º F (0–40º C)
HUMIDITY (NON-CONDENSING)
10-90%
Mount
VESA COMPATIBLE
100 x 100 mm
Video Signal
FREQUENCY HORIZONTAL
24~82kHz
FREQUENCY VERTICAL
50~75Hz
Video Input
ANALOG SYNC
Separate Sync
Ergonomics
TILT (FORWARD/BACK)
5º / 20º
Weight (imperial)
NET (LBS)
9
NET WITHOUT STAND (LBS)
8.2
GROSS (LBS)
12
Weight (metric)
NET (KG)
4.1
NET WITHOUT STAND (KG)
3.7
GROSS (KG)
5.4
Dimensions (imperial) (wxhxd)
PACKAGING (IN.)
24.7 x 17.3 x 4.8
PHYSICAL (IN.)
22.5 x 15.8 x 8.3
PHYSICAL WITHOUT STAND (IN.)
22.5 x 14.8 x 1.9
Dimensions (metric) (wxhxd)
PACKAGING (MM)
628 x 440 x 122
PHYSICAL (MM)
571.5 x 401.3 x 210.8
PHYSICAL WITHOUT STAND (MM)
571.5 x 375.9 x 48.3
General
REGULATIONS
CE, CB, WEEE, RoHS, REACH SVHC List, ENERGY STAR 5.0, Windows 8, Window7, UL, cUL,FCC-B / ICES-003B, TUV-S, Nemko ERGO, GOSTR+Hygienic, UkrSEPRO, ErP, CCC, CEL Level 1, BSMI,PSB, C-tick, KC, e-standby
PACKAGE CONTENTS
VA2446m-LED display, power cable, video cable, audio cable, Quick Start Guide, ViewSonic WizardCD (available in some countries only), Base instruction guide
POWER MANAGEMENT
ENERGY STAR® standards
RECYCLE/DISPOSAL
Please dispose of in accordance with local, state or federal laws.
WARRANTY
Three-year limited warranty on parts, labor and backlight