DT515T with Desktop Stand

INTEGRATED LCD SYSTEM

The DT Research digital terminals integrate vivid displays with space-saving computing, in one slim design. The long-life display systems are also amenable to a variety of VESA-mounting configurations and are characterized by low power consumption, software selection, accessories support, optional touch screen, wired and wireless networking, and choice of storage media.

Manufacturer Part Number
515T-7PB-H3G0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

515T-7PB-H3G0: WIN 7 Pro; 320GB HDD; 4GB; Standard;

Integrated 15" LCD with Intel Atom dual core, 1.86GHz processor, and with full legacy ports.

Standard Package: 

1. One DT515T with Desktop Stand

2. AC-DC Power Adapter with Power Cord 

3. Documentation