The QuickScan™ reader series is Datalogic ADC's value line of general purpose handheld data collection products. The QuickScan Lite QW2100 linear imager is an entry level product created specifically for reading long and truncated bar codes which is common in some areas of the world. It is perfect for use in retail, light manufacturing, document/bill processing and banking/finance environments.
The QW2100 imager is small, lightweight and its ergonomic design is comfortable to use during daily operations. It offers snappy reading performance on most 1D bar codes and features a wide scanning angle with an extended scanning line which is perfect for capturing longer and wider bar codes typically found on utility bills and used by manufacturers of electronic parts. Additionally, the scanning line is thinner and brighter, allowing users to scan at wide angles without having to increase the scanning distance.
Note:
DECODING CAPABILITY
1D / LINEAR CODES: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
POSTAL CODES: Australian Post; British Post; Canadian Post; China Post; Japanese Post; KIX Post; Korea Post; Planet Code; Postnet; Royal Mail Code (RM4SCC)
STACKED CODES: EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional
ELECTRICAL
CURRENT: Operating (Typical) <180 mA @ 5 VDC; Standby/Idle (Typical) <25 mA @ 5 VDC; Sleep Mode USB Suspend (QW2120) <2 mA @ 5 VDC
INPUT VOLTAGE: 5 VDC +/- 0.5 V
ENVIRONMENTAL
AMBIENT LIGHT: 120,000 lux
DROP RESISTANCE: Withstands repeated drops from 1.5 m / 5.0 ft onto a concrete surface
ESD PROTECTION (AIR DISCHARGE): 16 kV
HUMIDITY (NON-CONDENSING): 5 - 95%
PARTICULATE AND WATER SEALING: IP42
TEMPERATURE: Operating 0 to 50 °C / 32 to 122 °F; Storage/Transport -40 to 70 °C / -40 to 158 °F
INTERFACES
INTERFACES: QW2120-BK - USB
PHYSICAL CHARACTERISTICS
COLORS AVAILABLE: Black
DIMENSIONS: 17.0 x 6.5 x 7.0 cm / 6.7 x 2.5 x 2.7 in
WEIGHT: 119.0 g / 4.2 oz
READING PERFORMANCE
PRINT CONTRAST RATIO (MINIMUM): 25%
READ RATE (MAXIMUM): 400 reads/sec.
READING ANGLE: Pitch +/- 65°; Roll (Tilt) +/- 45°; Skew (Yaw) +/- 70°
READING INDICATORS: Beeper (Adjustable Tone); Datalogic ‘Green Spot’ Good Read Feedback; Good Read LED; Good Transmission
RESOLUTION (MAXIMUM): 0.102 mm / 4 mils (1D Codes)
FIELD OF VIEW: 56° +/- 2°
READING RANGES
TYPICAL DEPTH OF FIELD: Minimum distance determined by symbol length and scan angle. Printing resolution, contrast, and ambient light dependent.
5 mils : 2.5 to 15.0 cm / 1.0 to 6.0 in
7.5 mils : 0 to 24.0 cm / 0 to 9.4 in
10 mils: 0 to 35.0 cm / 0 to 13.8 in
13 mils: 0 to 40.0 cm / 0 to 15.7 in
20 mils: 0 to 60.0 cm / 0 to 23.6 in
SAFETY & REGULATORY
AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to China RoHS; Complies to EU RoHS
UTILITIES
DATALOGIC ALADDIN™: Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS: JavaPOS Utilities are available for download at no charge. OPOS Utilities are available for download at not charge.
WARRANTY
WARRANTY: 3-Year Factory Warranty