Honeywell's Voyager® 1400g is the ultimate 2D barcode scanner. This linear imager is capable of reading even poor quality and mobile 2D barcodes. 2D barcode scanners are becoming increasingly popular across a wide range of industries for a number of reasons. Enterprises have a growing need to capture large amounts of data, despite space constraints, while others are being required to read 2D barcodes due to government regulations or supplier mandates. An even larger group of enterprises simply have the desire to leverage emerging trends that require linear imagers with advanced area-imaging technology, without needing to purchase additional scanning hardware. The 1400g's features go above and beyond in meeting 2D scanning needs.
Note:
Mechanical
Dimensions (LxWxH): 180 mm x 66 mm x 43 mm (7.1˝ x 2.6˝ x 1.7˝)
Weight: 119 g (4.2 oz)
Electrical
Input Voltage: 4.0 to 5.5 VDC
Operating Power: 2 W (400mA @ 5 VDC)
Standby Power: 0.45 W (90mA @ 5 VDC)
Host System Interface: USB, Keyboard Wedge, RS232, IBM 46xx (RS485)
Environmental
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -40°C to 60°C (-40°F to 140°F)
Humidity: 0% to 95% relative humidity, non-condensing
Drop: Designed to withstand 30 1.5 m (5´) drops to concrete
Environmental Sealing: IP42
Light Levels: 0 to 100,000 lux (9,290 foot-candles)
Scan Performance
Scan Pattern: Area Image (640 x 480 pixel array)
Motion Tolerance: Up to 10 cm/s (4 in/s) for 13 mil UPC at optimal focus
Scan Angle: Horizontal 42.4°; Vertical: 30.8°
Symbol Contrast: 35% minimum reflectance difference
Pitch, Skew: 60°, 70°
Decode Capability: 1400gPDF all standard 1D and PDF417 symbologies
Warranty: 5 year factory warranty