Many healthcare professionals prefer the use of an ergo-style keyboard. Seal Shield’s™ Silver Seal™ Ergo Keyboard allows the keyboard to be washed or disinfected and also includes antimicrobial product protection*. Now you can use your computer with full assurance that your are helping to prevent infections and save lives.
Note:
Technical Specifications
Compatibility: Windows, Mac (USB models)
Key layout: 104 (US) 17 Hot Keys
Dimensions
L x W x H: 495mm x 260mm x 45mm
Weight: 1.25 - 1.30 Kg
Cable Length: 1829mm
Connection Types: Gold-plated USB
Key Switch: Membrane key switch with tactile feedback
Hot Key Functions:
Internet: Home, Back, Forward, Refresh, Search, Favorite
Multimedia: Media, Vol-, Vol+, Mute, Rew, FF, Play/Pause, Stop
Miscellaneous: E-Mail, My Computer, Calculator
Key Switch Operating Force: 55 ± 10gf
Key Switch Life Cycle: Greater than 10 million keystrokes
Keycaps Type: Laser etched
Total Key Travel: 3.5mm +/- 0.3mm
Operating Voltage: 5V DC Nominal / 6V DC Maximum
Power Consumption: 50mA maximum (with LEDs on)
EMI - RFI: Conforms to FCC rules for a Class B computing device
Approvals/Certifications/Ratings: IP 68, NEMA 4X, RoHS, WEEE, CE, FCC
Waterproof and Dustproof Ratings: 100% Waterproof and Dustproof (IP 68, NEMA 4X)