AL1002WAL NAC Power Extender (10 A)

The AL1002WAL NAC Power Extender is a cost‐effective 10 A remote power supply and battery charger that can be connected to any 12 VDC or 24 VDC fire alarm control panel (FACP). Its primary application is to provide notification appliance circuit (NAC) expansion support that meets Americans with Disabilities Act (ADA) requirements. It can also be used to provide auxiliary power to support system accessories.

Manufacturer Part Number
AL1002WAL
EAN/UPC
0782695129654,782695129654
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical specifications

Mechanical Properties

Dimensions: 15.5 in. high x 12 in. wide x 4.5 in. deep (39.4 cm high x 30.5 cm wide x 11.4 cm deep)
Weight: 17 lbs (7.7 kg)