Pipe Connector with Opening

Opening in connector allows for cord management. Connector joins two or more columns to extend drop length.

  • Opening for cord management
  • Connects to columns for extended drop length
  • Compatible with 1.5" NPT interface

Manufacturer Part Number
EC2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight capacity: 300lb (136kg)
1.5" NPT thread compatible: Yes
Construction: aluminum
Product finish: scratch resistant epoxy powder coat
Product weight: 0.2lb (0.1kg)
Package specifications: 4"x3"x3"
Color: black
Model number: EC2 (black)
Warranty: 10-years