Single Joist Ceiling Adapter

Single joist ceiling adapter compatible with all standard 1.5" NPT interfaces weighing up to 80lb. Adapter mounts to any wood joist, structural wood or structural concrete.

  • Mounts to single wood joist, structural wood and concrete ceiling surfaces (requires HE4 concrete expansion bolts)
  • Compatible with all ceiling extensions and components that use standard 1.5" NPT interface

Manufacturer Part Number
CA1
EAN/UPC
0815885011696,815885011696
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight capacity: 80lb (36kg)
  • 1.5" NPT thread compatible: Yes (all 1-1/2" schedule 40 11.5 NPT columns with standard 1.5" NPT interface)
  • Mounting surface: wood joist, structural wood or structural concrete (accessory required)
  • Joist spacing: single joist
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 0.9lb (0.4kg)
  • Package specifications: 9"x5"x3"
  • Color: black
  • Model number: CA1
  • Warranty: 10-years