Suspended Ceiling Adapter with 4" Extension Pipe

Mounts above false ceiling tile on standard 2x2’ or 2x4’ grid system. Comes complete with 4" extension pipe and is compatible with all standard 1.5" NPT interfaces weighing up to 60lb. Includes hardware to suspend from wood or concrete surfaces.

  • Includes E04 - 4" externally threaded extension pipe
  • Mounts above false ceiling tile on standard 2’x2’ or 2’x4’ grid system
  • Includes suspension wire, four turnbuckles, and anchors to suspend from wood or concrete structures
  • Allows for infinite column placement within standard 2’x2’ or 2’x4’ grid system
  • Knockouts included for placement of electrical boxes
  • Compatible with all ceiling extensions and components that use standard 1.5" NPT interface

Manufacturer Part Number
CAS1W
EAN/UPC
0815885011764,815885011764
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight capacity: 60lb (27kg)
  • 1.5" NPT thread compatible: Yes (all 1-1/2" schedule 40 11.5 NPT columns with standard 1.5" NPT interface)
  • Mounting method: fits above ceiling tile within 2’x2’ or 2’x4’ standard suspended ceiling grid
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant fused epoxy finish
  • Product weight: 7.5lb (3.4kg)
  • Package specifications: 25"x11"x3"
  • Color: white
  • Model number: CAS1W
  • Warranty: 10-years