General Purpose 8x8" Ceiling Adapter

General purpose 8x8" ceiling adapter compatible with all standard 1.5" NPT interfaces weighing up to 300lb. Adapter mounts to any wood joist, structural wood, or structural concrete (accessory required).

  • Attaches to solid structural ceiling or standard 1 5/8" and 1 5/8" unistrut
  • Compatible with all ceiling extensions and components that use standard 1.5" NPT interface

Manufacturer Part Number
CA8
EAN/UPC
0815885011726,815885011726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight capacity: 300lb (136kg)
  • 1.5" NPT thread compatible: Yes (all 1-1/2" schedule 40 11.5 NPT columns with standard 1.5" NPT interface)
  • Mounting surface: wood joist, structural wood or structural concrete (accessory required)
  • Joist spacing: single joist
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 2.2lb (1kg)
  • Package specifications: 11"x10"x2"
  • Color: black
  • Model number: CA8
  • Warranty: 10-years