Dual Unistrut Ceiling Adapter with Hardware

Dual unistrut ceiling adapter compatible with all standard 1.5" NPT interfaces weighing up to 300lb. Adapter comes with hardware to mount to any 1-5/8x1-5/8" dual unistrut channels spaced on 6.25" centers.

  • Attaches to a dual unistrut on 6.25" centers
  • Includes hardware for attaching to pre-installed unistrut
  • Compatible with all ceiling extensions and components that use standard 1.5" NPT interface

Manufacturer Part Number
CAU8
EAN/UPC
0815885011801,815885011801
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight capacity: 300lb (136kg)
  • 1.5" NPT thread compatible: Yes (all 1-1/2" schedule 40 11.5 NPT columns with standard 1.5" NPT interface)
  • Mounting surface: standard 1-5/8"x1-5/8" dual unistrut channels spaced on 6.25" centers
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 2.9lb (1.3kg)
  • Package specifications: 11"x10"x2"
  • Hardware: four-pack 3/8" bolts and spring nuts for mounting ceiling bracket to standard 1-5/8"x1-5/8" unistrut
  • Color: black
  • Model number: CAU8
  • Warranty: 10-years