E5 Mounting Extension

Compatible with all mounts and ceiling adapters using standard 1.5" NPT interface. Unobstructed internal cord routing with 1"x2" outlet opening fits standard VGA connectors. Connectors (sold separately) give ability to extend drop lengths by connecting two or more columns.

  • Through-column cable routing for an uncluttered look (fits standard VGA connector)
  • 1"x2" cable outlet opening fits VGA connector post-installation
  • Cover plate for instances where cable outlet opening is not used
  • EC extension connectors may be used to extend drop length by joining two or more columns
  • Compatible with all ceiling interfaces using standard 1.5" NPT interface

Manufacturer Part Number
E5
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight capacit: 800lb (363kg)
  • Drop length: 6” – 10’
  • 1.5” NPT thread compatible: Yes
  • Product finish: scratch resistant epoxy powder coat
  • Color: black
  • E06 (6”): 1.3lb (0.6kg) 7.9”x2.2”x2.2”
  • E1 (12”): 2.4lb (1.1kg) 13.9”x2.2”x2.2”
  • E018 (18”): 3.5lb (1.6kg) 19.9”x2.2”x2.2”
  • E2 (2’): 4.6lb (2.1kg) 25.9”x2.2”x2.2”
  • E3 (3’): 7.1lb (3.2kg) 38.1”x2.2”x2.2”
  • E4 (4’): 9.3lb (4.2kg) 50.1”x2.2”x2.2”
  • E5 (5’): 12.1lb (5.5kg) 39.3”x5.5”x2.8”
  • E6 (6’): 14.3lb (6.5kg) 39.3”x5.5”x2.8”
  • E7 (7’): 16.5lb (7.5kg) 51.2”x5.5”x2.8”
  • E8 (8’): 18.7lb (8.5kg) 51.2”x5.5”x2.8”
  • E9 (9’): 21.2lb (9.6kg) 51.2”x7.5”x2.8”
  • E10 (10’): 23.6lb (10.7kg) 51.2”x7.5”x2.8”
  • Warranty: 10 years