Truss Ceiling Adapter

Truss ceiling adapter compatible with all standard 1.5" NPT interfaces weighing up to 400lb. Adapter mounts to any round, square or retangular truss and i-beams up to 3"(76mm) wide by 3.5"(89mm) high using heavy duty 10mm U-bolts.

  • Attaches to round, square, or rectangular trusses up to 3" wide and 3 ½" high
  • Heavy duty 10mm U-bolts
  • Compatible with all ceiling extensions and components that use standard 1.5" NPT interface

Manufacturer Part Number
CAT3
EAN/UPC
0815885011733,815885011733
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight capacity: 400lb (181kg)
  • 1.5" NPT thread compatible: Yes (all 1-1/2" schedule 40 11.5 NPT columns with standard 1.5" NPT interface)
  • Mounting surface: round truss 0.75"(19mm) to 3"(76mm) in diameter, square or rectangular truss and i-beams up to 3"(76mm) wide x 3.5"(89mm) high
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 2lb (0.9kg)
  • Package specifications: 7"x6"x3"
  • Color: black
  • Model number: CAT3
  • Warranty: 10-years