Vaulted Ceiling Interface

Vaulted ceiling adapter for installation on cathedral or vaulted ceilings. Adjusts up to 94° and is compatible with all 1.5" NPT interfaces weighing up to 300lb.

  • Mounts to angled ceiling structures
  • 0 – 94° angle adjustment
  • Compatible with all ceiling extensions and components that use standard 1.5" NPT interface

Manufacturer Part Number
CAV1
EAN/UPC
0815885011740,815885011740
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight capacity: 300lb (136kg)
  • 1.5" NPT thread compatible: Yes (all 1-1/2" schedule 40 11.5 NPT columns with standard 1.5" NPT interface)
  • Mounting surface: angled ceiling, structural wood or structural concrete (accessory required HE3)
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 2.2lb (1kg)
  • Package specifications: 8"x5"x4"
  • Color: black
  • Model number: CAV1
  • Warranty: 10-years