Adjustable Length Extension Columns

Compatible with all mounts and ceiling adapters using standard 1.5" NPT interface. Unobstructed internal cord routing with 1"x2" outlet opening fits standard VGA connectors. Easily adjust drop length in 1" increments without disassembly. Connectors (sold separately) give ability to extend drop lengths by connecting two or more columns.

  • 1" incremental drop length adjustment
  • Through-column cable routing for an uncluttered look
  • fits standard VGA connector)
  • 1"x2" cable outlet opening fits VGA connector post-installation
  • Cover plate for instances where cable outlet opening is not used
  • Compatible with all ceiling interfaces using standard 1.5" NPT interface

Manufacturer Part Number
EA23
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight capacity: 500lb (227kg)
  • Drop length: 6” – 12’
  • Height adjustment: 1” increments
  • 1.5” NPT thread compatible: Yes
  • Product finish: scratch resistant epoxy powder coat
  • Color: black
  • EA0611 package size: 3.1lb (1.4kg) 8.8”x4.5”x3.6”
  • EA01218 package size: 4.4lb (2kg) 14.8”x4.5”x3.6”
  • EA01824 package size: 5.5lb (2.5kg) 20.8”x4.5”x3.6”
  • EA23 package size: 7.5lb (3.4kg) 26.9”x4.5”x3.6”
  • EA24 package size: 10.1lb (4.6kg) 39.3”x5.5”x2.8”
  • EA35 package size: 12.6lb (5.7kg) 39.3”x5.5”x2.8”
  • EA46 package size: 14.8lb (6.7kg) 51.2”x5.5”x2.8”
  • EA68 package size: 19.8lb (9kg) 37.1”x7.5”x2.8”
  • EA810 package size: 24.3lb (11kg) 51.2”x7.5”x2.8”
  • EA1012 package size: 29.3lb (13.3kg) 51.2”x7.5”x2.8”
  • Warranty: 10 Years