On Ear Stereo Headphone with Volume Control

The HamiltonBuhl SchoolMate™ HA2V headphone is constructed rugged for durability yet lightweight for long-term comfort wear, making it perfect for today's tech filled classrooms.With the ever growing classroom technology, each student needs a high quality, durable headphone to get the most out of their high tech lessons and the HA2V stereo headphone with in-line volume control not only provides rugged durability and high quality sound, but the lightweight, on-ear design allows for all-day comfort and easy compact storage. With features such as our unique 6' Dura-Cord™ (chew, kink and knot-resistant, PVC, jacketed, braided cord), and the Anti-Lice storage bag (heavy-duty, write-on, moisture-resistant, reclosable bag that kills lice within 24-48 hours), the HamiltonBuhl HA2V headphone is the ideal choice for day-to-day school lessons and testing!

Manufacturer Part Number
HA2V
EAN/UPC
0681181120086,681181120086
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Design: Personal, on-ear
Cushions: Foam, replaceable
Volume Control: In-Line
Plug: 3.5 mm stereo
Cord: 6' Dura-Cord™ - chew-resistant, PVC-jacketed, braided nylon
Speaker drivers: 40mm
Frequency response: 20Hz-20KHz
Impedance: 32 Ω
Sensitivity: 100dB
Anti-Lice Storage Bag: Heavy-duty, write-on, moisture-resistant, reclosable bag. Helps prevent the spread of lice! When sealed in the bag, lice are killed in 24-48 hours without the use of chemicals.
Compatible with:
MP3 Players
Cell Phones / Mobile Devices
Tablets / eReaders
Chromebooks
Computers (Mac & PC)
CD Players / Stereos
TVs