HotPlug Field Kit; 110V

With the CRU® WiebeTech® HotPlug™ you can transport a computer without shutting it down.

The HotPlug allows hot seizure and removal of computers from the field to anywhere else. The HotPlug's patented technology keeps power flowing to the computer while transferring the computer's power input from one A/C source (such as a wall outlet or power strip) to another (a portable UPS) and back again.

We created this product for our Government/Forensic customers, but it has IT uses as well. Need to move a server without powering it down? The HotPlug can do it.

It's great for digital forensic investigators and techs who can't risk losing access to data on a running computer. With many computers now employing full-disk encryption, shutting them down poses the risk of having to crack a password after moving the computer to a lab for analysis, which can greatly increase the time and expense of an investigation. When combined with a WiebeTech Mouse Jiggler™, you also won't have to worry about the computer entering password-protected screensaver or sleep modes.

Whether you're a forensic investigator, technician, or IT manager, the CRU WiebeTech HotPlug is an essential part of your toolkit. Find a reseller near you or buy online.

Manufacturer Part Number
30100-0000-0025
EAN/UPC
0810873018671,810873018671
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: HotPlug Field Kit
Handle
Power switch: 2 position: On / Off
Dimensions: 9.13" x 7.56" x 4.37" (232mm x 192mm x 111mm)
Weight: 2.35 lbs. (1.07 kg)
Warranty: CRU provides a 2-year limited warranty for this product