Standard Wax Ribbons 8050

For Coated and Uncoated Medias: Need to be tested as it will vary on the quality of the paper.
This newest wax product features is a blend of waxes and a unique resin that are combined in an ink that flows smoothly at low print energy to give uniform coverage on lower end substrates. It also incorporates technology designed to control and dissipate static charges and a backcoat proven to protect your printhead. Specially formulated to provide excellent performance in a broad range of applications, Model 8050 sets the standard for everyday thermal transfer printing.

Manufacturer Part Number
257672-014
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Ink Wax
  • Color Black
  • Base Film Thickness 4.8μm (± 0.3μm)
  • Ink Thickness 3.0μm (± 0.2μm)
  • Ribbons Thickness 7.8μm ( ± 0.5μm)
  • Ink Melting Point 70°C