Subminiature Lavalier Microphone

The Shure Microflex® MX150 is a professional electret condenser microphone ideal for applications requiring low-profile placement.

Fully compatible with all Shure wireless systems, the discreet MX150 offers uncompromising sound quality and high reliability for television broadcasting, corporate lectures, A / V teleconferencing, houses of worship, and sound reinforcement.

Features
  • CommShield® Technology guards against interference from cellular RF devices and digital bodypack transmitters
  • Matte black, sleek design for inconspicuous placement
  • Multi-position tie clip allows for a variety of placement options and features an integrated cable management system for convenient cable dress with minimal handling noise
  • Kevlar™ reinforced soft-flex cable design further reduces handling noise while providing superior flexibility for routing and placement
  • User-changeable equalization caps for response shaping (omnidirectional only)
  • Snap-fit, concise windscreen provides protection from plosives and wind noise with minimal visibility
  • Legendary Shure quality, ruggedness, and reliability

Manufacturer Part Number
MX150B/O=-TQG
EAN/UPC
0042406227940,042406227940
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Polar Pattern: MX150/C: Cardioid MX150/O: Omnidirectional
Frequency Response: 20 to 20,000 Hz
Sensitivity: MX150/C: TQG: -51.0 dBV/Pa (3.0 mV) XLR: -39.0 dBV/Pa (11.0 mV) MX150/O TQG: -46.5 dBV/Pa (4.5 mV) XLR: -34.5 dBV/Pa (19.0 mV)
Phantom power required?: TQG: 5 V DC (0.04 – 0.18 mA) XLR: 11-52 V DC phantom power (IEC-61938), < 2.2 mA
Weight: TQG: 21 g (0.7 oz.) XLR: 121 g (4.3 oz.)