The GV-RK1352 is a card reader with keypad, designed to recognize PIN codes, identification cards or both. Featured with the Wiegand and RS-485 outputs, the unit can be connected to any standard access control panel. GV-RK1352 comes with a weather sealed and IP66 compliant housing for outdoor use.
Note:
CPU: 8-bit microprocessor
Frequency: 13.56 MHz for ISO14443A ( MIFARE DESFire , MIFARE Plus and MIFARE Classic )
Wiegand Interface: Wiegand 26 / 34 bits, distance 30 m (98.43 ft)
RS-485: 9,600 bps, connect up to 8 GV-RK1352 units
Power Source: DC 7.5V~12V
Power Consumption: 60 mA
LED: Red, Green and Blue LED
Beeper: Buzzer
Color: Black
Supported ID Formats: Reads GID and UID
Operating Temperature: -35 °C ~ 65 °C (-31 °F ~ 149 °F)
Operating Humidity: 10 ~ 90% RH (non-condensing)
Dimensions: (W x H x D) 95 x 108 x 23 mm (3.74 x 4.25 x 0.91 in)
Weight: 260 g / 0.57 lb
Ingress Protection: IP66
Certification: CE, FCC, RoHS