The GV-SDI to HDMI is a converter designed for high-definition SDI / HDMI signal conversion. It converts 1 SDI input signal (up to 3G-SDI) to 1 HDMI output (up to 1080p60) and can split 1 SDI input signal into 2 SDI outputs with the built-in hardware scaling engine, which supports anti-aliasing function.
Feature
Note:
Video and Audio
Support Video Resolution: SD: 720 x 480i (NTSC) / 720 x 576i (PAL)
HD: 1280 x 720 24p / 23.97p / 25p / 30p / 29.97p / 50p / 60p / 59.94p 1920 x 1080 24p / 23.97p / 25p / 30p / 29.97p
1920 x 1080 50i / 60i / 59.94i
3G: 1920 x 1080 50p / 60p / 59.94p
SDI format: SD-SDI (SMPTE 259M)
HD-SDI (SMPTE 292M)
3G-SDI (SMPTE 494M / 495M)
Supported HDMI Output Resolution: AV Mode: 720 x 480 60i / 60p / 59.94i / 59.97p
720 x 576 50i / 50p
1280 x 720 50p / 60p / 59.94p
1920 x 1080 50i / 60i / 59.94i
1920 x 1080 50p / 60p / 59.94p / 24p / 25p / 30p / 23.97p / 29.97p
PC Mode: 1920 x 1080 60p / 1680 x 1200 60p /1600 x 1200 60p
1440 x 900 60p / 1400 x 1050 60p / 1366 x 768 60p
1280 x 1024 60p / 1280 x 848 60p / 1024 x 768 60p / 800 x 600 60p
Re-clock Function : Yes
Plug & Play: Yes
Coaxial Cable Type: RG6 / RG59 (75 ohm)
Cable Equalization: SD: 400 m of RG6
280 m of RG59
HD: 200 m of RG6
140 m of RG59
3G: 120 m of RG6
100 m of RG59
Connectors
Input : SDI x 1
Output: HDMI x 1
SDI x 2
BNC Connector : 3G 75 ohm inter-locked socket
HDMI Connector : Type A (19-pin female)
General
Housing: SECC
Dimensions (L x W x H): 104 mm x 63.3 mm x 26 mm / 4.09 in x 2.49 in x 4.49 in
Power Source: Power Adapter: AC 100 ~ 240 V/DC (+6 ~ 15 V)
Operation Temperature : 0 ~ 50 °C / 32 ~ 114 °F