Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Ports
- Number of Ports : 18 ports
- 16-port 10/100BaseTX with RJ-45 Connectors, PoE+
- 2-port Gigabit Copper/SFP Combo Uplink Port
Performance
MAC Address : 4 K
Buffer Memory : 2.75 M bits
Transmission Method : Store and Forward
Transmission Media :
- 10/100BaseTX Cat. 5 UTP/STP
- 1000BaseT Cat. 5e, 6 UTP/STP
Filtering/Forwarding Rates :
- 10 Mbps port - 14,880 pps
- 100 Mbps port - 148,800 pps
- 1000 Mbps port - 1,488,000 pps
Smart Features
Port Based VLAN : 18
Tagged Based VLAN : 32, VID = 1~4094
IGMP Snooping : V1 & V2
Link Aggregation : 1, Gigabit ports
Quality of Service (QoS) : High & Low priority queues, 802.1p
Security : Port & MAC binding, 3 MAC per port
Port Management : Port State, Speed/Duplex, Flow Control Configuration, Port Mirroring, Bandwidth Control, Broadcast Storm Control, PoE
Administrator Management : Web Management, Password Protection, Configuration Backup/Restore, Firmware Upgrade
Mechanical Characteristics
LED Indicators:
- Per Port: Link/Act
- PoE Act/Status
- Power
Electrical Characteristics
PoE Power :
Input : 100 ~ 240 V/AC, 50 ~ 60 Hz
Output : IEEE 802.3at Compliant Voltage, Per Port Max. 30 watts (16 Ports at Full 15.4 W / 8 Ports at Full 30 W)
Max. Power Consumption : 250 W
General
Dimensions (H x W x D) : 44 x 440 x 332 mm (1.73" x 17.3" x 13.07")
Weight : 4.2 kg (9.26 lb)
Operating Temperature : 0°C ~ 40°C (32°F ~ 104°F)
Storage Temperature : -20°C ~ 90°C (-4°F ~ 194°F)
Humidity : 10 to 90% RH (non-condensing)
Standards and Regulatory
Standards :
- IEEE 802.3 10BaseT, IEEE 802.3u 100BaseTX, IEEE 802.ab 1000BaseT, IEEE 802.3z 1000BaseSX/LX
- IEEE 802.3x Flow Control
- IEEE 802.3ad Link Aggregation Control Protocol
- IEEE 802.1Q VLAN
- IEEE 802.1p Class of Service
- IEEE 802.1D Spanning Tree Protocol
- IEEE 802.1w Rapid Spanning Tree Protocol
- IEEE 802.3at Power Over Ethernet (PoE+)
Regulatory : CE, FCC Class A