The SDI Repeater is a SD/HD and 3G SDI repeater for transmission distance extension. The Transmission distance is easily extended to 300 ft.
Note:
Video and Audio
Support Video Resolution: 3G: 1080p60 / 59.94 / 50
HD: 1080p30 / 29.97 / 25
1080i60 / 59.94 / 50
720p60 / 59.94 / 50
SD: 625i (PAL) / 525i (NTSC)
SDI format: 3G-SDI (SMPTE 424M)
HD-SDI (SMPTE 292M)
SD-SDI (SMPTE 259M)
Audio Support: 7.1ch / 5.1ch / Stereo
Re-clock Function : Yes
Coaxial Cable Type: RG6 / RG59 (75 ohm)
Cable Equalization: 3G: 140 m of RG6
100 m of RG59
HD: 200 m of RG6
140 m of RG59
SD: 400 m of RG6
280 m of RG59
Connectors
Input : 1 x BNC (SDI)
Output: 1 x BNC (SDI)
BNC Connector : 3G 75 ohm inter-locked socket
General
Housing: SECC
Dimensions (L x W x H): 63.6 mm x 70 mm x 26 mm / 2.50 in x 2.76 in x 1.026 in
Power Source: Power Adapter: AC 100 ~ 240 V/DC (+6 ~ 15 V)
Operation Temperature : 0 ~ 50 °C / 32 ~ 114 °F