HDMI over Single Cat 5e/6 Extender with Power over Cable Ethernet and IR -330 ft

Extend HDMI®, IR and Ethernet up to 330ft (100m) over CAT5e/6 with Power over Cable to Receiver. The ST121HDT4P HDMI® over CAT5e/6 Video Extender kit lets you extend HDMI video and audio by up to 330 feet (100 Meters) over a single Cat5e/6 cable. For added versatility both the extender and receiver can be powered by the same single power source using Power Over Cable (POC).

This versatile HDMI extender also allows you to extend infrared for an IR Remote Control, and 2 Ethernet LAN connections over the same Cat5e/6 cable.

With support for High-Definition resolutions of up to 4K and 1080p plus the accompanying digital audio, this cost-effective HD extender is a plug-and-play solution that can easily be installed using new or existing Ethernet infrastructure wiring.

The HDMI over Cat6 Video Extender kit includes both the local transmitter and remote receiver units, perfect for point-to-point digital signage applications that require high quality HDMI video.

For additional distance, HDMI cables up to 32-feet (10-meters) in length can be used on the local and remote end.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST121HDT4P
EAN/UPC
0065030850964,065030850964,0168141648595,168141648595,0116661722035,116661722035
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Audio: Yes
Cabling: Cat 5e UTP or better
Daisy-Chain: No
Output Signal: HDMI
Ports: 1
Performance Audio Specifications: 7.1 Surround Sound
Max Distance: 100 m / 330 ft
Maximum 1080p Distance: 100 m (330 ft.)
Maximum 4K Distance: 90 m (295 ft.)
Maximum Cable Length: 328 ft [100 m]
Maximum Digital Resolutions: 4K
Supported Resolutions: 3840x2160 (4K)
2560x1600
1920x1200
1920x1080 (1080p)
1280x720 (720p)
Wide Screen Supported: Yes
Connector(s) Connector A: 1 - HDMI (19 pin) Male

: 2 - IrDA (Infrared, SIR/FIR) Female

: 3 - RJ-45 Female
Connector Type(s): 1 - HDMI (19 pin) Female

: 3 - RJ-45 Female

: 2 - IrDA (Infrared, SIR/FIR) Female
Power Center Tip Polarity: Positive
Input Current: 2A
Input Voltage: 100 ~ 240 AC
Output Current: 0.5A
Output Voltage: 48 DC
Plug Type: M
Power Consumption (In Watts): 24
Power Source: AC Adapter Included
Physical Characteristics Color: Black
Enclosure Type: Aluminum and Plastic
Product Height: 2.9 in [73 mm]
Product Length: 8.1 in [205 mm]
Product Weight: 27.9 oz [790 g]
Product Width: 5.7 in [145 mm]
Packaging Information Shipping (Package) Weight: 27.9 oz [790 g]