Solid State Drive DC S3500 Series

The Intel® SSD DC S3500 Series combines fast, consistent read performance with strong data protection and low active power levels to provide superior quality of service for video conferencing, big data analytics, or virtual client applications. Consistently low read latencies of 50µs typical (500µs max for 99.9% of the time) along with a tight distribution of up to 75,000 input/output per second (IOPS)1 delivers a high-performance, reliable, and efficient SSD specifically designed for data center application upgrades.

Key features and benefits of this drive include an Intel® 3rd generation controller, industry-leading 20nm multi-level cell (MLC) NAND flash technology, full end-to-end data protection, enhanced power-loss data protection, and a broad range of capacities up to 800GB.

Manufacturer Part Number
SDSC1NB080G401
EAN/UPC
0735858258500,735858258500
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications1

Model Name: Intel® Solid-State Drive DC S3500 Series
Capacity: 80GB
NAND Flash Memory: 20nm Intel® NAND Flash Memory Multi-Level Cell Compute-Quality Components

Sustained Sequential Reads/Writes

Bandwidth2: up to 340 / 100 MB/s
Read / Write Latency: 50 μs / 65 μs

4KB Reads / Writes

Random I/O Operations per Second: up to 70,000 IOPS / 7,000 IOPS
Interface: SATA 6Gb/s, compatible with SATA 3Gb/s and1.5Gb/s.

Form Factor, Height and Weight
Height: 5 mm Thick
Weight: 35 Grams ± 2 Grams

Life Expectancy: 2 million hours Mean Time Between Failures (MTBF)
Lifetime Endurance3: Up to 450TB Written
Usage4: 24/7 operation
Power Consumption: Read: 1.3 W Typical Write: 5.0 W Typical
Idle: 650 mW Typical:
Operating Temperature: 0° C to 70° C
RoHS Compliance: Meets the requirements of European Union (EU) RoHS Compliance Directives
Product Health Monitoring: Self-Monitoring, Analysis and Reporting Technology (S.M.A.R.T.) commands
Product Ordering Information: To order, visit intel.com/go/ssd

1 Based on the Intel® SSD DC S3500 Series Product Specification.
2 Device measured using Iometer with 4K Random Writes QD=32 across 100% span of the drive. Latency measured using write transfer size of 4KB (4,096 bytes) and queue depth set to 1.
3 Based on JESD218 standard with JESD219 workload
4 Based on JESDEC SSD standard JC64.8