
Two-Way Sound Reinforcement Loudspeaker System
This trapezoidal, 15" speaker system is at home in live sound, dance music and speech reinforcement.
Note:
Power Rating: 250 W / 1000W
Frequency Range (-10 dB): 41 Hz - 18 kHz
Frequency Response (±3 dB): 59 Hz - 13 kHz
Sensitivity (@1m) : 99 dB SPL (1w/1m)
Nominal Impedance : 8 ohms
Recommended Amplifier Power: 250 W to 500 W into 8 ohms
Maximum SPL: 129 dB
Nominal Dispersion: 90º x 50º
Crossover Frequency: 2.2 kHz
Dimensions (H x W x D): 699 mm x 460 mm x 432 mm (27.5 in x 18.1 in x 17 in)
Weight: 27.4 kg (60.5 lb)
High Frequency Driver: JBL 2414H-C , 1" exit compression driver mounted on Progressive Transition™ Waveguide
Low Frequency Driver: JBL M115-8A
Input Connectors: Neutrik® Speakon® NL-4 (x1); .25in TS phone jack (x1); parallel