Gigabit 802.3af PoE Repeater with Switch

This PoE Repeater acts as a PoE extender, enabling you to extend PoE connections beyond the 100-meter limit to access faraway PoE devices such as access points, cameras, and VoIP phones. The repeater passes along both data and power, so it needs no separate power supply—use one repeater for an additional 100 meters (328 ft.) in your application or daisychain two repeaters to extend the reach of your PoE an additional 200 meters (656 ft.) on top of the standard PoE distance of 100 meters (328 ft.) for a total reach of up to 300 meters (984 ft.) Because each repeater uses about 2 watts itself, we do not recommend daisychaining more than two units. Two daisychained repeaters support a PoE PD end device that needs up to 7 watts, perfect for VoIP phone networks. This PoE repeater provides one (1) 10/100/1000 PD input port, one (1) 10-/100-/1000-Mbps PSE output port, and a standard a 3-port 10/100/1000 switch.

Manufacturer Part Number
LPR1131
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Certification: FCC Class A

Media Type: CAT5, 5e, 6 UTP or STP cable

Connectors: (5) RJ-45, including (1) PD, (1) PSE, and (3) Standard Ethernet

Indicators: (7) LEDs: Power: PD link; Port 1: PSE link activity; Ports 2–4: link activity; Port 5: PD link activity; PSE status: link

Power

  • Input: 48 VDC, IEEE 802.3af Class 0 (minimum 12.95 watts);
  • Output: 48 VDC, IEEE 802.3af Class 1 or 2 (maximum 6.49 watts per PoE repeater used);
  • Consumption (maximum): 2 watts
  • Size — 2.4H x 13W x 7.7D cm (0.9"H x 5.1"W x 3"D)
Weight: 0.2 kg (0.4 lb.)

Environmental
  • Operating temperature: 0 to +40º C (+32 to +88º F);
  • Storage temperature: -20 to +90º C (-4 to +194º F);
  • Humidity: 10 to 90%, noncondensing