HDMI to VGA + 3.5mm Audio Adapter Video Converter - Black

Thinner and lighter computing devices such as ultrabooks and tablets frequently lack traditional AV ports to connect to monitors, TVs and projectors. Belkin’s portfolio of AV Adapters provides plug & play functions to display video output from ultra-portable devices to larger displays.

Manufacturer Part Number
F2CD053
EAN/UPC
0722868953877,722868953877
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Device Type: Video converter
  • Interfaces: 1 x VGA output - 15 pin HD D-Sub (HD-15), 1 x HDMI input - 19 pin HDMI Type A, 1 x audio line-out - mini-phone stereo 3.5 mm

Miscellaneous

  • Enclosure Color: Black

Manufacturer Warranty

  • Service & Support: 1 year warranty
  • Service & Support Details: Limited warranty - 1 year