Switched PDUMH20NET2 8-Outlets PDU

Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, secure web, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip.

Manufacturer Part Number
PDUMH20NET2
EAN/UPC
0037332174703,037332174703
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Switched


OUTPUT

Output Capacity Details: 2.03kW (127V), 1.92kW (120V), 1.6kW (100V) / 20A total capacity (Agency de-rated to 16A); 16A max per outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (8) 5-15/20R
Output Nominal Voltage: 100; 120; 127
Overload Protection: n/a
Customized Load Management Receptacles: 8 individually switched output receptacles


INPUT

PDU Input Voltage: 100; 120; 127
Recommended Electrical Service: 20A 120V
Maximum Input Amps: 20
Maximum Input Amps Details: Agency de-rated to 16A continuous
PDU Plug Type: NEMA 5-20P; NEMA L5-20P
Input Cord Length (ft.): 12
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Digital display reports total PDU output current in amps
Front Panel LEDs: 8 LEDs display power on-off status for each output receptacle
Switches: n/a


PHYSICAL

Minimum Required Rack Depth (inches): 9.3
Shipping Dimensions (hwd / in.): 2.13 x 11.81 x 20.47
Shipping Weight (lbs.): 7.98
Unit Dimensions (hwd / in.): 1.75 x 17.5 x 4.25
Unit Weight (lbs.): 5.99
Material of Construction: Metal
Form Factors Supported: 1U rackmount
PDU Form Factor: Horizontal (1U, 2U, etc)


ENVIRONMENTAL

Storage Temperature Range: 5 to 122F (-15 to 50C)
Relative Humidity: 5 to 95% (non-condensing)
Operating Elevation (ft.): 0-10,000


COMMUNICATIONS

SNMP Compatibility: Yes, pre-installed SNMPWEBCARD provides remote monitoring via web, telnet, and SNMP management systems. Remote management gives user ability to turn connected loads on or off individually


SPECIAL FEATURES

TVSS Grounding: Rear panel grounding lug


CERTIFICATIONS

Certifications: Tested to UL 60950-1 (USA), CSA/CSA-C22.2 NO. 60950-1 (Canada), Class A (Emissions), NOM (Mexico), RoHS compliant, TAA Compliant


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty