DE50 SAS/SATA 6G Complete Assembly

DE50 SAS/SATA 6G

Government agencies, digital cinemas, and SMB organizations that need a reliable and versatile removable drive enclosure to store, transport, and protect their sensitive data rely on the Data Express® DE50 SAS/SATA 6G carrier and frame. This removable enclosure receives any capacity 2.5-inch SAS or SATA 6 Gbps or 3 Gbps hard drive.

Soft start circuitry increases data integrity by eliminating in-rush current during hard drive spin-up.

Metal construction helps dissipate heat and ensure the safety of your drives.

The receiving frame offers 6 Gbps performance when used with a 6 Gbps drive and host configuration, but it is also compatible with 3 Gbps drives and hosts.

Manufacturer Part Number
6416-6501-0500
EAN/UPC
0673825421222,673825421222
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: DE50 SAS/SATA 6G
Host (I/O) Ports: (1) SAS/SATA: Up to 6 Gbps

Drive Types Supported:

  • SATA 2.5" drives
  • SATA SSD (solid state drives)
  • SAS 2.5" drives
SATA Speed: 6G
Insertion Rating: up to 25,000 carrier insertions
Number of LEDs: 1
Description of LEDs: Seven segment display with drive activity indicator
Construction material(s): Durable metal and ABS construction
Dimensions: 5.75" x 4.02" x 1.02" (146mm x 102mm x 26mm)
Weight: 1.60 lbs. (0.73 kg)
Compliancy: FCC, CE, RoHS
Warranty: CRU provides a 3-year limited warranty for this product.
Technical Support: Your investment in CRU products is backed up by our free technical support for the lifetime of the product. If you need to contact us for any reason, visit cru-inc.com/support or call us at 1-800-260-9800 or +1-360-816-1800.