X110 Solid State Drive (SSD)

Deliver Leading Performance in Ultrabooks, Notebooks, and Desktops

In sacrificing performance for capacity, traditional hard disk drives (HDDs) have not kept pace with evolving market needs. Customers do not want to choose between fast performance and portability, seamless experiences and long battery life, or capacity and reliability. They want it all.

With SanDisk X110 SSDs, OEMs can deliver what buyers want: blazing-fast performance in thin and light form factors with advanced power management. These multi-level cell (MLC) NAND flash drives are suited for both primary storage solutions and dual-drive caching designs. Utilizing 19nm process technology, SanDisk X110 SSDs offer solid-state performance at a cost within reach of a wider market segment.

  • Leading edge 19nm NAND flash technology
  • SATA Revision 3.0 (6Gb/s) connectivity
  • Up to 505/445MB/s sequential read/write performance
  • Capacities up to 256GB
  • Ideal for storage or dual-drive caching applications

Manufacturer Part Number
SD6SF1M-032G-1022
EAN/UPC
0619659099633,619659099633
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Form Factors: Cased 2.5 inches (7mm), Half-Slim SATA, mSATA, mSATA mini, and M.2
  • Interface: SATA Revision 3.0 (6 Gb/s) backward compatible to SATA Revision 2.0 (3 Gb/s) and SATA Revision 1.0 (1.5 Gb/s)
  • Capacity (GB): 32, 64,128, 256**
  • Sequential Read/Write: Up to 505MB/s / 445MB/s **
  • 4K random Read/Write: Up to 81,000 / 44,000 IOPS
  • MTBF Up to 2,000,000 hours**
  • Endurance: 80 TBW
  • Size (Cased 2.5"): 7.0mm x 69.85mm x 100.5mm
  • Weight Cased 2.5": Up to 39.5 g
  • DC Supply Cased 2.5": +5.0V, ±5%
  • Standby Mode (Typical): 75mW (@ 3.3V)
  • Active Power (Typical): 120mW (@ 3.3V)
  • Operating Temperatures: 0°C to 70°C
  • Storage Temperatures: -55°C to 85°C
  • Acoustic Noise : 0dB
  • Certifications: FCC, CE, UL, ULc, TUV, KC, BSMI, ACA, VCCI
  • Specifications subject to change