Dual 3.5" SATA to USB 3.0 & eSATA External Hard Drive RAID Enclosure w/ Fan
Introducing the NexStar HX2R – a dual 3.5" SATA to USB 3.0 & eSATA External Hard Drive Raid Enclosure designed to keep all your hard drive safe and cool. This enclosure features a hard aluminum shell that effectively draws away the heat while an active controlled 80mm fan on top exhausts the hot air from the enclosure ensuring your hard drive is protected and cooled. Integrated with USB 3.0 & eSATA technology and supports Individual, JBOD, RAID 0, 1 Modes. transfer files to and from your computer at blazing fast speeds. Backup, transfer, copy your data quick and easily with the Vantec NexStar HX2R enclosure.
Note:
Specifications:
Model: NST-620S3R-BK
Device Support: SATA I/II/III Hard Drives
Device Size: Two bay for 3.5" HDD
Internal Interface: SATA
External Interface: USB 3.0 & eSATA
HDD Capacity: 6TB per bay, Up to 12TB total*
Power Supply: AC Adapter
Fan: 80mm
Material: Aluminum & Plastic
Dimension: 209(L) x 170(W) x 119(H) mm
USB cable Length: 914mm (36 inches)
*Current shipping product supports; please check our website www.vantecusa.com for the latest updates.
System Requirements:
Microsoft® Windows Vista/7/8
Mac® OS X v10.6
For USB 3.0 Speeds, the System Must Support USB 3.0 Specification eSATA Equipped System
For eSATA Speeds, the System Must Support eSATA Specifications
Port Multiplier Is Required For eSATA
Package Contents:
NexStar HX2R RAID Enclosure
Power Adapter
USB 3.0 Cable
eSATA Cable
User's Manual