Off-Line Switching Power Supply/Charger

eFlow3NB is a UL Recognized power supply/charger which converts a 120VAC, 60Hz input into a single 12VDC or 24VDC power-limited output.

Manufacturer Part Number
EFLOW3NB
EAN/UPC
0782239949182,782239949182
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  •  Input Rating:
  • Input 120VAC 60Hz, 3.5 amp.
  • Output:
  • Power-limited output.
  • 12VDC or 24VDC selectable output.
  • 2 amp continuous supply current.
  • Filtered and electronically regulated output.
  • Aux. power-limited output rated @ 1 amp (unswitched).
  • Over Voltage Protection.
  • Filtered and electronically regulated outputs.
  • Battery Backup:
  • Built-in charger for sealed lead acid or gel type batteries.
  • Maximum charge current 1.54 amp.
  • Automatic switch over to stand-by battery when AC fails. Transfer to stand-by battery power is instantaneous with no interruption.
  • Fire Alarm Disconnect:
  • Supervised Fire Alarm disconnect (latching or non-latching) 10K EOL resistor. Operates on a normally open (NO) or normally closed (NC) trigger.
  • Supervision:
  • AC fail supervision (form "C" contacts).
  • - Notification trigger is selectable for 30 seconds (factory set) or 2 hours.
  • Battery fail & presence supervision (form "C" contacts).
  • Low power shutdown. Shuts down DC output terminals if battery voltage drops below 71-73% for 12V units and 70-75% for 24V units (depending on the power supply). Prevents deep battery discharge.
  • Electrical:
  • Operating temperature: 0° C to 49° C ambient.
  • 12.28-24.57 BTU/Hr.
  • System AC input VA requirement: 420VA.
  • Visual Indicators:
  • AC input, DC output and Battery LED indicators.
  • Additional Features:
  • Short circuit and overload protection.
  • Lifetime Warranty